Connector
CARD EDGE CONN, DUAL SIDE, 98POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
PCI EXPRESS EDGECARD 98CKT NY46 BLK PHBR ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87715-9205 | 71J0549 | 80AH1164 |
| Product Name | Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Molex | Pci Express Edgecard 98Ckt Ny46 Blk Phbr Rohs Compliant Molex | |
| Connector Type | Card Edge Connector |