Molex Connectors Miscellaneous 87713-1006

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Miscellaneous - 87713-1006 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
87713-1006
Connectors Miscellaneous 87713-1006
1.27MM SATA REC BKPLNSMT T&R. 6AULF22CKT

1.27MM SATA REC BKPLNSMT T&R. 6AULF22CKT

Buy Now
Connector, Rcpt, 22Pos, 1Row, 1.27Mm; Connector Systems Molex - 97Y7415 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 22Pos, 1Row, 1.27Mm; Connector Systems Molex
97Y7415
Connector, Rcpt, 22Pos, 1Row, 1.27Mm; Connector Systems Molex 97Y7415
CONNECTOR, RCPT, 22POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:87713 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 22POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:87713 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87713-1006 87713-1006 97Y7415
Product Name Connectors Miscellaneous Connector, Rcpt, 22Pos, 1Row, 1.27Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data