Molex Memory Connectors - Inline Module Sockets - 877050021 877050021

Description
Manufacturer: Molex, LLC Win Source Part Number: 766367-877050021 Series: 87705 Packaging: Tray Number of Positions: 240 Mounting Style: Through Hole Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Standards: MO-237 Family Name: 87705 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 10068597-12278LF; 10068597-12228LF; 10081530-12228LF; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: Indonesia, Indonesia, Indonesia, Singapore Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 766367-877050021 Series: 87705 Packaging: Tray Number of Positions: 240 Mounting Style: Through Hole Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Standards: MO-237 Family Name: 87705 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 10068597-12278LF; 10068597-12228LF; 10081530-12228LF; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: Indonesia, Indonesia, Indonesia, Singapore Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 877050021 - 766367-877050021 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 877050021
766367-877050021
Memory Connectors - Inline Module Sockets - 877050021 766367-877050021
Manufacturer: Molex, LLC Win Source Part Number: 766367-877050021 Series: 87705 Packaging: Tray Number of Positions: 240 Mounting Style: Through Hole Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Standards: MO-237 Family Name: 87705 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 10068597-12278LF; 10068597-12228LF; 10081530-12228LF; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: Indonesia, Indonesia, Indonesia, Singapore Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 766367-877050021
Series: 87705
Packaging: Tray
Number of Positions: 240
Mounting Style: Through Hole
Features: Board Lock, Latches
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Connector Style: DIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR2 SDRAM
Standards: MO-237
Family Name: 87705
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 10068597-12278LF; 10068597-12228LF; 10081530-12228LF;
Introduction Date: May 26, 2010
ECCN: EAR99
Country of Origin: Indonesia, Indonesia, Indonesia, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 766367-877050021
Product Name Memory Connectors - Inline Module Sockets - 877050021
Mounting Through Hole
Unlock Full Specs
to access all available technical data