Molex Connector, Dimm Socket, 240Pos; Memory / Card Type Molex 87705-0021

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Dimm Socket, 240Pos; Memory / Card Type Molex - 60M2958 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dimm Socket, 240Pos; Memory / Card Type Molex
60M2958
Connector, Dimm Socket, 240Pos; Memory / Card Type Molex 60M2958
CONNECTOR, DIMM SOCKET, 240POS; Memory / Card Type:DDR2 DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:240Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:87705 Series RoHS Compliant: Yes

CONNECTOR, DIMM SOCKET, 240POS; Memory / Card Type:DDR2 DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:240Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:87705 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87705-0021 60M2958
Product Name Connector, Dimm Socket, 240Pos; Memory / Card Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details