Molex Circular Connectors - Circular Connectors - Housings - 87703-0001 87703-0001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994841-87703-0001 Number of Positions: 22 Pitch: 1.27 mm Color: Black Connector Type: SATA Number of Rows: 1 Termination: SMD/SMT Contact Material: Gold Voltage Rating: 30 V Current Rating: 1.5 A Number of Contacts: 22 Gender: Male Length: 50.93 mm Housing Material: Thermoplastic Number of Circuits: 22 Orientation: Right Angle, Vertical Contact Plating: Gold Housing Color: Grey Number of Ports: 1 Number of Terminals: 22 Contact Resistance: 30 mΩ Height: 5.6 mm Material: Thermoplastic Plating: Gold Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1735783-3; 90814-0816; 0908143826; 90814-3820; 1-292228-8; FTR-118-01-S-S; T1M-20-GF-S-RA-TR087 7030001; 877030001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.8 mm Lead Free: Yes Mount: Cable, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 30 V REACH SVHC: Unknown Lead Pitch: 1.27 mm Flammability Rating: UL94 V-0 Max Current Rating: 1 A Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994841-87703-0001 Number of Positions: 22 Pitch: 1.27 mm Color: Black Connector Type: SATA Number of Rows: 1 Termination: SMD/SMT Contact Material: Gold Voltage Rating: 30 V Current Rating: 1.5 A Number of Contacts: 22 Gender: Male Length: 50.93 mm Housing Material: Thermoplastic Number of Circuits: 22 Orientation: Right Angle, Vertical Contact Plating: Gold Housing Color: Grey Number of Ports: 1 Number of Terminals: 22 Contact Resistance: 30 mΩ Height: 5.6 mm Material: Thermoplastic Plating: Gold Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1735783-3; 90814-0816; 0908143826; 90814-3820; 1-292228-8; FTR-118-01-S-S; T1M-20-GF-S-RA-TR087 7030001; 877030001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.8 mm Lead Free: Yes Mount: Cable, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 30 V REACH SVHC: Unknown Lead Pitch: 1.27 mm Flammability Rating: UL94 V-0 Max Current Rating: 1 A Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 87703-0001 - 994841-87703-0001 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87703-0001
994841-87703-0001
Circular Connectors - Circular Connectors - Housings - 87703-0001 994841-87703-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994841-87703-0001 Number of Positions: 22 Pitch: 1.27 mm Color: Black Connector Type: SATA Number of Rows: 1 Termination: SMD/SMT Contact Material: Gold Voltage Rating: 30 V Current Rating: 1.5 A Number of Contacts: 22 Gender: Male Length: 50.93 mm Housing Material: Thermoplastic Number of Circuits: 22 Orientation: Right Angle, Vertical Contact Plating: Gold Housing Color: Grey Number of Ports: 1 Number of Terminals: 22 Contact Resistance: 30 mΩ Height: 5.6 mm Material: Thermoplastic Plating: Gold Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1735783-3; 90814-0816; 0908143826; 90814-3820; 1-292228-8; FTR-118-01-S-S; T1M-20-GF-S-RA-TR087 7030001; 877030001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.8 mm Lead Free: Yes Mount: Cable, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 30 V REACH SVHC: Unknown Lead Pitch: 1.27 mm Flammability Rating: UL94 V-0 Max Current Rating: 1 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994841-87703-0001
Number of Positions: 22
Pitch: 1.27 mm
Color: Black
Connector Type: SATA
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Gold
Voltage Rating: 30 V
Current Rating: 1.5 A
Number of Contacts: 22
Gender: Male
Length: 50.93 mm
Housing Material: Thermoplastic
Number of Circuits: 22
Orientation: Right Angle, Vertical
Contact Plating: Gold
Housing Color: Grey
Number of Ports: 1
Number of Terminals: 22
Contact Resistance: 30 mΩ
Height: 5.6 mm
Material: Thermoplastic
Plating: Gold
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1735783-3; 90814-0816; 0908143826; 90814-3820; 1-292228-8; FTR-118-01-S-S; T1M-20-GF-S-RA-TR0877030001; 877030001;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5.8 mm
Lead Free: Yes
Mount: Cable, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 30 V
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Flammability Rating: UL94 V-0
Max Current Rating: 1 A
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 22Pos, 1Row, 1.27Mm; Connector Systems Molex - 60H3748 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 22Pos, 1Row, 1.27Mm; Connector Systems Molex
60H3748
Connector, Header, 22Pos, 1Row, 1.27Mm; Connector Systems Molex 60H3748
CONNECTOR, HEADER, 22POS, 1ROW, 1.27MM; Connector Systems:Signal; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:87703 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 22POS, 1ROW, 1.27MM; Connector Systems:Signal; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:87703 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 994841-87703-0001 60H3748
Product Name Circular Connectors - Circular Connectors - Housings - 87703-0001 Connector, Header, 22Pos, 1Row, 1.27Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) B/H St. Connector for 1.13mm Cable - ET-TFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NCN-MRG-A800-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 8194273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details