Molex Hard To Find - 0876930201 876930201

Description
Manufacturer: Molex Win Source Part Number: 1120787-0876930201 Packaging: Tray Number of Positions: 184 Mounting Style: Through Hole Features: Latches Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR SDRAM Standards: MO-206 Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1120787-0876930201 Packaging: Tray Number of Positions: 184 Mounting Style: Through Hole Features: Latches Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR SDRAM Standards: MO-206 Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0876930201 - 1120787-0876930201 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0876930201
1120787-0876930201
Hard To Find - 0876930201 1120787-0876930201
Manufacturer: Molex Win Source Part Number: 1120787-0876930201 Packaging: Tray Number of Positions: 184 Mounting Style: Through Hole Features: Latches Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR SDRAM Standards: MO-206 Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1120787-0876930201
Packaging: Tray
Number of Positions: 184
Mounting Style: Through Hole
Features: Latches
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Connector Style: DIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR SDRAM
Standards: MO-206
Categories: Connectors, Interconnects
Status: Obsolete
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1120787-0876930201
Product Name Hard To Find - 0876930201
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details