Molex Memory Connectors - Accessories - 87693-0201 87693-0201

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033964-87693-0201 Number of Positions: 184 Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Current Rating: 50 A Number of Contacts: 184 Length: 148 mm Number of Circuits: 2 Orientation: Vertical Contact Plating: Gold Housing Color: Black Insulation Material: Nylon Memory Type: DDR SDRAM Plating: Tin Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 87636-2002; 3-215307-6; 87623-2001; 1-1393536-5; 71661-2513; MTSW-150-07-G-T-2400 876930201; 876930201; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 50 V
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033964-87693-0201 Number of Positions: 184 Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Current Rating: 50 A Number of Contacts: 184 Length: 148 mm Number of Circuits: 2 Orientation: Vertical Contact Plating: Gold Housing Color: Black Insulation Material: Nylon Memory Type: DDR SDRAM Plating: Tin Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 87636-2002; 3-215307-6; 87623-2001; 1-1393536-5; 71661-2513; MTSW-150-07-G-T-2400 876930201; 876930201; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 87693-0201 - 1033964-87693-0201 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 87693-0201
1033964-87693-0201
Memory Connectors - Accessories - 87693-0201 1033964-87693-0201
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033964-87693-0201 Number of Positions: 184 Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Current Rating: 50 A Number of Contacts: 184 Length: 148 mm Number of Circuits: 2 Orientation: Vertical Contact Plating: Gold Housing Color: Black Insulation Material: Nylon Memory Type: DDR SDRAM Plating: Tin Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 87636-2002; 3-215307-6; 87623-2001; 1-1393536-5; 71661-2513; MTSW-150-07-G-T-2400 876930201; 876930201; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 50 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033964-87693-0201
Number of Positions: 184
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Current Rating: 50 A
Number of Contacts: 184
Length: 148 mm
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Insulation Material: Nylon
Memory Type: DDR SDRAM
Plating: Tin
Categories: Memory Connectors - Accessories
Alternative Parts (Cross-Reference): 87636-2002; 3-215307-6; 87623-2001; 1-1393536-5; 71661-2513; MTSW-150-07-G-T-2400876930201; 876930201;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 50 V

Buy Now
1.27Mm Ddrdimm Vtpf/blklth.38Aulf 184Ckt Molex - 94M1370 - Newark, An Avnet Company
Chicago, IL, United States
1.27Mm Ddrdimm Vtpf/blklth.38Aulf 184Ckt Molex
94M1370
1.27Mm Ddrdimm Vtpf/blklth.38Aulf 184Ckt Molex 94M1370
1.27mm DDRDimm VtPF/BlkLth.38AuLF 184Ckt

1.27mm DDRDimm VtPF/BlkLth.38AuLF 184Ckt

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1033964-87693-0201 94M1370
Product Name Memory Connectors - Accessories - 87693-0201 1.27Mm Ddrdimm Vtpf/blklth.38Aulf 184Ckt Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products