Molex Pluggable Connectors - 0876781001 876781001

Description
Manufacturer: Molex, LLC Win Source Part Number: 858456-0876781001 Series: 87678 Features: 22 Position SATA Receptacle Connector Solder Through Hole Package: Tray Mounting: Through Hole Family Name: 087678 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 720 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087678-1001, 087678-1001-E, 0876781001-E, 87678-1001, 87678-1001-E, 876781001, 876781001-E, WM19105
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858456-0876781001 Series: 87678 Features: 22 Position SATA Receptacle Connector Solder Through Hole Package: Tray Mounting: Through Hole Family Name: 087678 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 720 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087678-1001, 087678-1001-E, 0876781001-E, 87678-1001, 87678-1001-E, 876781001, 876781001-E, WM19105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 0876781001 - 858456-0876781001 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 0876781001
858456-0876781001
Pluggable Connectors - 0876781001 858456-0876781001
Manufacturer: Molex, LLC Win Source Part Number: 858456-0876781001 Series: 87678 Features: 22 Position SATA Receptacle Connector Solder Through Hole Package: Tray Mounting: Through Hole Family Name: 087678 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 720 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087678-1001, 087678-1001-E, 0876781001-E, 87678-1001, 87678-1001-E, 876781001, 876781001-E, WM19105

Manufacturer: Molex, LLC
Win Source Part Number: 858456-0876781001
Series: 87678
Features: 22 Position SATA Receptacle Connector Solder Through Hole
Package: Tray
Mounting: Through Hole
Family Name: 087678
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 720
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 087678-1001, 087678-1001-E, 0876781001-E, 87678-1001, 87678-1001-E, 876781001, 876781001-E, WM19105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858456-0876781001
Product Name Pluggable Connectors - 0876781001
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers