Molex Connector, Dimm Socket, 184Pos; Memory / Card Type Molex 87655-0001

Description
CONNECTOR, DIMM SOCKET, 184POS; Memory / Card Type:DDR DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:184Contacts ; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:DIMM Socket RoHS Compliant: No
Datasheet
Description
CONNECTOR, DIMM SOCKET, 184POS; Memory / Card Type:DDR DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:184Contacts ; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:DIMM Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dimm Socket, 184Pos; Memory / Card Type Molex - 25M5663 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dimm Socket, 184Pos; Memory / Card Type Molex
25M5663
Connector, Dimm Socket, 184Pos; Memory / Card Type Molex 25M5663
CONNECTOR, DIMM SOCKET, 184POS; Memory / Card Type:DDR DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:184Contacts ; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:DIMM Socket RoHS Compliant: No

CONNECTOR, DIMM SOCKET, 184POS; Memory / Card Type:DDR DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:184Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:DIMM Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M5663
Product Name Connector, Dimm Socket, 184Pos; Memory / Card Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details