Molex Memory Connectors - Accessories - 87636-2002 87636-2002

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033963-87636-2002 Number of Positions: 184 Pitch: 2.54 mm Color: Black Connector Type: Socket Number of Rows: 4 Row Spacing: 1.27 mm Termination: Through Hole Contact Material: Bronze Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 184 Length: 147.67 mm Housing Material: Thermoplastic Number of Circuits: 184 Orientation: Vertical Contact Plating: Gold Housing Color: Black Mounting: SMD (SMT) Insulation Material: Thermoplastic Memory Type: DDR SDRAM Number of Pins: 184 Plating: Tin Categories: Memory Connectors - Accessories Case / Package: Module Alternative Parts (Cross-Reference): 87623-2001; 1-1393536-5; TSW-150-08-L-T-RA; TSW-150-14-L-T; TSW-150-15-L-T087636 2002; 876362002; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.37 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033963-87636-2002 Number of Positions: 184 Pitch: 2.54 mm Color: Black Connector Type: Socket Number of Rows: 4 Row Spacing: 1.27 mm Termination: Through Hole Contact Material: Bronze Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 184 Length: 147.67 mm Housing Material: Thermoplastic Number of Circuits: 184 Orientation: Vertical Contact Plating: Gold Housing Color: Black Mounting: SMD (SMT) Insulation Material: Thermoplastic Memory Type: DDR SDRAM Number of Pins: 184 Plating: Tin Categories: Memory Connectors - Accessories Case / Package: Module Alternative Parts (Cross-Reference): 87623-2001; 1-1393536-5; TSW-150-08-L-T-RA; TSW-150-14-L-T; TSW-150-15-L-T087636 2002; 876362002; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.37 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 87636-2002 - 1033963-87636-2002 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 87636-2002
1033963-87636-2002
Memory Connectors - Accessories - 87636-2002 1033963-87636-2002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033963-87636-2002 Number of Positions: 184 Pitch: 2.54 mm Color: Black Connector Type: Socket Number of Rows: 4 Row Spacing: 1.27 mm Termination: Through Hole Contact Material: Bronze Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 184 Length: 147.67 mm Housing Material: Thermoplastic Number of Circuits: 184 Orientation: Vertical Contact Plating: Gold Housing Color: Black Mounting: SMD (SMT) Insulation Material: Thermoplastic Memory Type: DDR SDRAM Number of Pins: 184 Plating: Tin Categories: Memory Connectors - Accessories Case / Package: Module Alternative Parts (Cross-Reference): 87623-2001; 1-1393536-5; TSW-150-08-L-T-RA; TSW-150-14-L-T; TSW-150-15-L-T087636 2002; 876362002; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.37 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Lead Pitch: 1.27 mm Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033963-87636-2002
Number of Positions: 184
Pitch: 2.54 mm
Color: Black
Connector Type: Socket
Number of Rows: 4
Row Spacing: 1.27 mm
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 184
Length: 147.67 mm
Housing Material: Thermoplastic
Number of Circuits: 184
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Memory Type: DDR SDRAM
Number of Pins: 184
Plating: Tin
Categories: Memory Connectors - Accessories
Case / Package: Module
Alternative Parts (Cross-Reference): 87623-2001; 1-1393536-5; TSW-150-08-L-T-RA; TSW-150-14-L-T; TSW-150-15-L-T0876362002; 876362002;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.37 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Lead Pitch: 1.27 mm
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1033963-87636-2002
Product Name Memory Connectors - Accessories - 87636-2002
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Banana Socket - 9309 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 16mm Teflon - ET-SFS-2H-T16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details