Molex Connector, Dimm Socket, 100Pos; Memory / Card Type Molex 87630-1011

Description
CONNECTOR, DIMM SOCKET, 100POS; Memory / Card Type:DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:100Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:87630 Series RoHS Compliant: Yes
Description
CONNECTOR, DIMM SOCKET, 100POS; Memory / Card Type:DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:100Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:87630 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Dimm Socket, 100Pos; Memory / Card Type Molex - 94M1285 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dimm Socket, 100Pos; Memory / Card Type Molex
94M1285
Connector, Dimm Socket, 100Pos; Memory / Card Type Molex 94M1285
CONNECTOR, DIMM SOCKET, 100POS; Memory / Card Type:DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:100Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:87630 Series RoHS Compliant: Yes

CONNECTOR, DIMM SOCKET, 100POS; Memory / Card Type:DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:100Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:87630 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94M1285
Product Name Connector, Dimm Socket, 100Pos; Memory / Card Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Standard Banana Plug, 6-32 Stud Mounting - 8204 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details