Molex Electronic Connector 875682693

Description
Conn IDC Connector F 26 POS 2mm IDT RA Cable Mount Milli-Grid Tray Product overview: 875682693 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-875682693 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn IDC Connector F 26 POS 2mm IDT RA Cable Mount Milli-Grid Tray Product overview: 875682693 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-875682693 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-875682693
Electronic Connector 316-875682693
Conn IDC Connector F 26 POS 2mm IDT RA Cable Mount Milli-Grid Tray Product overview: 875682693 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-875682693 can be used for catalog matching and distributor lookup.

Conn IDC Connector F 26 POS 2mm IDT RA Cable Mount Milli-Grid Tray Product overview: 875682693 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-875682693 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 875682693 - 197060-875682693 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 875682693
197060-875682693
Rectangular Connectors - 875682693 197060-875682693
Manufacturer: Molex, LLC Win Source Part Number: 197060-875682693 Packaging: Tray Number of Positions: 26 Pitch: 0.079" (2.00mm) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197060-875682693
Packaging: Tray
Number of Positions: 26
Pitch: 0.079" (2.00mm)
Color: Black
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Locking Ramp
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors - 875682693 - ODG (Origin Data Global)
Shenzhen, China
Connectors
875682693
Connectors 875682693
IDC Connectors ROHS

IDC Connectors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-875682693 197060-875682693 875682693
Product Name Electronic Connector Rectangular Connectors - 875682693 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details