Molex Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 875681493

Description
Manufacturer: Molex Win Source Part Number: 1332667-0875681493 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Tray Number of Positions: 14 Pitch: 0.079" (2.00mm) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 2,100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 875681493,87568-1493 ,87568-1493-TR105,WM 14314,0875681493-E,0 87568-1493,875681493 -E,087568-1493-E,875 68-1493-E,WM14314-ND R Base Product Number: 087568 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332667-0875681493 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Tray Number of Positions: 14 Pitch: 0.079" (2.00mm) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 2,100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 875681493,87568-1493 ,87568-1493-TR105,WM 14314,0875681493-E,0 87568-1493,875681493 -E,087568-1493-E,875 68-1493-E,WM14314-ND R Base Product Number: 087568 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1332667-0875681493 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1332667-0875681493
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1332667-0875681493
Manufacturer: Molex Win Source Part Number: 1332667-0875681493 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Tray Number of Positions: 14 Pitch: 0.079" (2.00mm) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 2,100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 875681493,87568-1493 ,87568-1493-TR105,WM 14314,0875681493-E,0 87568-1493,875681493 -E,087568-1493-E,875 68-1493-E,WM14314-ND R Base Product Number: 087568 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332667-0875681493
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Packaging: Tray
Number of Positions: 14
Pitch: 0.079" (2.00mm)
Color: Black
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Locking Ramp
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 2,100
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 875681493,87568-1493,87568-1493-TR105,WM14314,0875681493-E,087568-1493,875681493-E,087568-1493-E,87568-1493-E,WM14314-NDR
Base Product Number: 087568
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 875681493 - ODG (Origin Data Global)
Shenzhen, China
Connectors
875681493
Connectors 875681493
2mm Gold 2mm 2 P=2mm IDC Connectors ROHS

2mm Gold 2mm 2 P=2mm IDC Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1332667-0875681493 875681493
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products