MGRID IDT REC W/POLKEYLRMP .3 AULF 50CKT
CONNECTOR, RCPT, 50POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:50Contacts;
MGrid IDT Rec WPolKeyLRmp 38AuLF 50Ckt RoHS Compliant: Yes
MGRID IDT REC W/POLKEYLRMP .38AULF 50CKT ROHS COMPLIANT: YES
Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 87568-5093 | 63M5045 | 94M1211 |
Product Name | Connectors | Connector, Rcpt, 50Pos, 2Row, 2Mm; Idc Connector Type Molex | Mgrid Idt Rec Wpolkeylrmp 38Aulf 50Ckt Rohs Compliant Molex |
Gender | Female / Jack |