MGRID IDT REC W/POLKEYLRMP .3 AULF 40CKT
Connector
CONNECTOR, RCPT, 40POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:40Contacts;
CONNECTOR, RCPT, 40POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:40Contacts;
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87568-4093 | 87568-4093 | 94M1204 | 07AH5357 |
| Product Name | Connectors Miscellaneous | Connector, Rcpt, 40Pos, 2Row, 2Mm; Idc Connector Type Molex | Connector, Rcpt, 40Pos, 2Row, 2Mm; Pitch Spacing Molex | |
| Gender | Female / Jack |