Molex I/o Connector, Receptacle 22Pos, Idc/idt; No. Of Contacts Molex 87568-2291

Description
I/O CONNECTOR, RECEPTACLE 22POS, IDC/IDT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: No
Description
I/O CONNECTOR, RECEPTACLE 22POS, IDC/IDT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
I/o Connector, Receptacle 22Pos, Idc/idt; No. Of Contacts Molex - 25M5653 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Receptacle 22Pos, Idc/idt; No. Of Contacts Molex
25M5653
I/o Connector, Receptacle 22Pos, Idc/idt; No. Of Contacts Molex 25M5653
I/O CONNECTOR, RECEPTACLE 22POS, IDC/IDT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: No

I/O CONNECTOR, RECEPTACLE 22POS, IDC/IDT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M5653
Product Name I/o Connector, Receptacle 22Pos, Idc/idt; No. Of Contacts Molex
Unlock Full Specs
to access all available technical data

Similar Products