MGRID IDT REC W/POLKEYLRMP .3 AULF 16CKT
Connector
IDC CONN, RCPT, 16POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:16Contacts;
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 87568-1693 | 87568-1693 | 8967513 | 31Y6514 |
| Product Name | Connectors Data & Signal | PCB Sockets | Idc Conn, Rcpt, 16Pos, 2Row, 2Mm; Idc Connector Type Molex | |
| Category | Wire to Board Connector | |||
| Termination | Idc | |||
| Mounting | Through hole | Cable Mount | ||
| Voltage Rating | 125 volts |