Molex PCB Sockets 87568-1493

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Sockets - 8216121 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
8216121
PCB Sockets 8216121
Molex 87568-1493 PCB Socket

Molex 87568-1493 PCB Socket

Supplier's Site
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 87568-1493 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
87568-1493
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 87568-1493
MGRID IDT REC W/POLKEYLRMP .3 AULF 14CKT

MGRID IDT REC W/POLKEYLRMP .3 AULF 14CKT

Buy Now
Singapore, Singapore
Electronic Connector
2027-87568-1493
Electronic Connector 2027-87568-1493
14 Pos 2mm Pitch Receptacle, Right Angle, IDT, Gold Product overview: 87568-1493 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87568-1493 can be used for catalog matching and distributor lookup.

14 Pos 2mm Pitch Receptacle, Right Angle, IDT, Gold Product overview: 87568-1493 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87568-1493 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Molex - 59J1530 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Molex
59J1530
Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Molex 59J1530
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 14Pos, 2Row, 2Mm; Pitch Spacing Molex - 37AC1355 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2Mm; Pitch Spacing Molex
37AC1355
Connector, Rcpt, 14Pos, 2Row, 2Mm; Pitch Spacing Molex 37AC1355
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Milli-Grid 87568 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Milli-Grid 87568 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
.079 milli grid cable to board idt, 14 pos dual row - 70090775 - Allied Electronics, Inc.
Fort Worth, TX, USA
.079 milli grid cable to board idt, 14 pos dual row
70090775
.079 milli grid cable to board idt, 14 pos dual row 70090775
.079 milli grid cable to board idt, 14 pos dual row

.079 milli grid cable to board idt, 14 pos dual row

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87568-1493 8216121 87568-1493 2027-87568-1493 59J1530 37AC1355 70090775
Product Name PCB Sockets Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Electronic Connector Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Molex Connector, Rcpt, 14Pos, 2Row, 2Mm; Pitch Spacing Molex .079 milli grid cable to board idt, 14 pos dual row
Category Wire to Board Connector
Termination Idt IDT IDC / IDT
Mounting Surface mount Cable Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data