Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230777-87568-1443
Number of Positions: 14
Pitch: 2 mm
Number of Rows: 2
Termination: IDT
Contact Material: Copper
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 14
Gender: Female
Housing Material: Polyester
Number of Circuits: 14
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 30 mΩ
Contact Gender: Female
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0875681443; 87568-1443-; 875681443;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Wire/Cable Gauge: 28 AWG
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230777-87568-1443 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 87568-1443 |