Molex PCB Sockets 87568-1443

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Sockets - 2436938 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2436938
PCB Sockets 2436938
Molex 87568-1443 IDC Connector

Molex 87568-1443 IDC Connector

Supplier's Site
PCB Sockets - 2436937 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2436937
PCB Sockets 2436937
Molex 87568-1443 IDC Connector

Molex 87568-1443 IDC Connector

Supplier's Site
Wtb Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Molex - 01AH8763 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Molex
01AH8763
Wtb Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Molex 01AH8763
WTB CONNECTOR, RCPT, 14POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 14POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87568-1443 2436938 01AH8763
Product Name PCB Sockets Wtb Connector, Rcpt, 14Pos, 2Row, 2Mm; Idc Connector Type Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details