Molex Connectors Data & Signal 87568-1273

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Data & Signal - 87568-1273 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
87568-1273
Connectors Data & Signal 87568-1273
2MM MGRID CONN IDT /SGLRMP .3 AULF 12CKT

2MM MGRID CONN IDT /SGLRMP .3 AULF 12CKT

Buy Now
Wtb Connector, Rcpt, 12Pos, 2Row, 2Mm; Idc Connector Type Molex - 01AH8762 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 12Pos, 2Row, 2Mm; Idc Connector Type Molex
01AH8762
Wtb Connector, Rcpt, 12Pos, 2Row, 2Mm; Idc Connector Type Molex 01AH8762
WTB CONNECTOR, RCPT, 12POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 12POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87568-1273 87568-1273 01AH8762
Product Name Connectors Data & Signal Wtb Connector, Rcpt, 12Pos, 2Row, 2Mm; Idc Connector Type Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details