Connector
MGRID IDT REC W/SGLLRMP .38AUL
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966999-87568-1073
Number of Positions: 10
Pitch: 2 mm
Color: Black
Number of Rows: 2
Termination: IDC
Contact Material: Copper
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 10
Gender: Female
Housing Material: Polyester
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 30 mΩ
Contact Gender: Female
Categories: Circular Connectors - Housings
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
Lead Pitch: 2 mm
Wire/Cable Gauge: 28 AWG
Glow Wire Compliant: Non-compliant
10 Pos 2 Row Receptacle, 2mm Pitch, IDC, Female, Gold Product overview: 87568-1073 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87568-1073 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONN, RECEPTACLE, 10POS, 2MM; Product Range:MOLEX - Milli-Grid 87568 Series; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:10; No. of Rows:2; Pitch Spacing:2mm; Contact Plating:Gold; Series:Milli-Grid RoHS Compliant: Yes
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:10Contacts;
Wire-To-Board Connector, Milli-Grid 87568 Series, IDC / IDT, Receptacle, 10, 2 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87568-1073 | 87568-1073 | 966999-87568-1073 | 8967504 | 316-87568-1073 | 68K1721 | 48J6041 | 96W3695 |
| Product Name | Connectors Miscellaneous | Circular Connectors - Circular Connectors - Housings - 87568-1073 | PCB Sockets | Electronic Connector | Wire-Board Conn, Receptacle, 10Pos, 2Mm; Product Range Molex | Connector, Rcpt, 10Pos, 2Row, 2Mm; Idc Connector Type Molex | Wire-To-Board Connector, Milli-Grid 87568 Series, Idc / Idt, Receptacle, 10, 2 Mm Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector | ||||||
| Termination | IDC | Idc | IDC | IDC / IDT | ||||
| Mounting | Cable | Through hole | Cable Mount | |||||
| Voltage Rating | 125 volts | 125 volts | 125 volts | |||||
| Current Rating | 1.0 amps | 1.0 amps |