Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 874390800

Description
Manufacturer: Molex Win Source Part Number: 1332605-0874390800 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.059" (1.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 8,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-0800-P,087439 0800-P,87439-0800-P, WM2092,087439-0800,8 74390800,87439-0800, 874390800-P Base Product Number: 087439 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332605-0874390800 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.059" (1.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 8,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-0800-P,087439 0800-P,87439-0800-P, WM2092,087439-0800,8 74390800,87439-0800, 874390800-P Base Product Number: 087439 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332605-0874390800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332605-0874390800
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332605-0874390800
Manufacturer: Molex Win Source Part Number: 1332605-0874390800 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.059" (1.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 8,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-0800-P,087439 0800-P,87439-0800-P, WM2092,087439-0800,8 74390800,87439-0800, 874390800-P Base Product Number: 087439 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332605-0874390800
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 8
Pitch: 0.059" (1.50mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 8,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 087439-0800-P,0874390800-P,87439-0800-P,WM2092,087439-0800,874390800,87439-0800,874390800-P
Base Product Number: 087439
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 874390800 - ODG (Origin Data Global)
Shenzhen, China
Connectors
874390800
Connectors 874390800
1.5mm 1x8P 8 1 P=1.5mm Housings (Wire To Board / Wire To Wire ) ROHS

1.5mm 1x8P 8 1 P=1.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1332605-0874390800 874390800
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products