Molex Rectangular Connectors - 0874390601 874390601

Description
Manufacturer: Molex, LLC Win Source Part Number: 855533-0874390601 Series: Pico-SPOX 87439 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 087439 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-0601, 0874390601-ND, 87439-0601, 874390601, WM13298
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 855533-0874390601 Series: Pico-SPOX 87439 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 087439 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-0601, 0874390601-ND, 87439-0601, 874390601, WM13298
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0874390601 - 855533-0874390601 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0874390601
855533-0874390601
Rectangular Connectors - 0874390601 855533-0874390601
Manufacturer: Molex, LLC Win Source Part Number: 855533-0874390601 Series: Pico-SPOX 87439 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 087439 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-0601, 0874390601-ND, 87439-0601, 874390601, WM13298

Manufacturer: Molex, LLC
Win Source Part Number: 855533-0874390601
Series: Pico-SPOX 87439
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 087439
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 087439-0601, 0874390601-ND, 87439-0601, 874390601, WM13298

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 855533-0874390601
Product Name Rectangular Connectors - 0874390601
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details