Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 874390500

Description
Manufacturer: Molex Win Source Part Number: 1332109-0874390500 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 5 Pitch: 0.059" (1.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 20,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-0500,87439-05 00,087439-0500-P,874 39-0500-P,WM2089-NDR ,874390500,874390500 -P,0874390500-P,WM20 89 Base Product Number: 087439 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332109-0874390500 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 5 Pitch: 0.059" (1.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 20,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-0500,87439-05 00,087439-0500-P,874 39-0500-P,WM2089-NDR ,874390500,874390500 -P,0874390500-P,WM20 89 Base Product Number: 087439 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332109-0874390500 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332109-0874390500
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332109-0874390500
Manufacturer: Molex Win Source Part Number: 1332109-0874390500 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 5 Pitch: 0.059" (1.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 20,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 087439-0500,87439-05 00,087439-0500-P,874 39-0500-P,WM2089-NDR ,874390500,874390500 -P,0874390500-P,WM20 89 Base Product Number: 087439 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332109-0874390500
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 5
Pitch: 0.059" (1.50mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 20,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 087439-0500,87439-0500,087439-0500-P,87439-0500-P,WM2089-NDR,874390500,874390500-P,0874390500-P,WM2089
Base Product Number: 087439
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 874390500 - ODG (Origin Data Global)
Shenzhen, China
Connectors
874390500
Connectors 874390500
1.5mm 1 P=1.5mm Housings (Wire To Board / Wire To Wire ) ROHS

1.5mm 1 P=1.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
874390500
Connectors >> Rectangular Connectors Housings 874390500
1.5mm 1x5P 5 1 不带 P=1.5mm Rectangular Connectors Housings ROHS

1.5mm 1x5P 5 1 不带 P=1.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332109-0874390500 874390500 874390500
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details