Molex Rectangular Connectors - 0874390401 874390401

Description
Manufacturer: Molex, LLC Win Source Part Number: 855531-0874390401 Series: Pico-SPOX 87439 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 087439 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 087439-0401, 87439-0401, 874390401, WM8604
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 855531-0874390401 Series: Pico-SPOX 87439 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 087439 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 087439-0401, 87439-0401, 874390401, WM8604
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0874390401 - 855531-0874390401 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0874390401
855531-0874390401
Rectangular Connectors - 0874390401 855531-0874390401
Manufacturer: Molex, LLC Win Source Part Number: 855531-0874390401 Series: Pico-SPOX 87439 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 087439 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 087439-0401, 87439-0401, 874390401, WM8604

Manufacturer: Molex, LLC
Win Source Part Number: 855531-0874390401
Series: Pico-SPOX 87439
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 087439
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 087439-0401, 87439-0401, 874390401, WM8604

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380744-0874390401 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380744-0874390401
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380744-0874390401
Win Source Part Number: 1380744-0874390401 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: Pico-SPOX 87439 Number of Positions: 4 Pitch: 0.059" (1.50mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 10,000 pcs Insulation Material: Polyamide (PA), Nylon Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Molex, LLC Base Product Number: 087439 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380744-0874390401
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: Pico-SPOX 87439
Number of Positions: 4
Pitch: 0.059" (1.50mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 10,000 pcs
Insulation Material: Polyamide (PA), Nylon
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Molex, LLC
Base Product Number: 087439
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Connectors - 874390401 - ODG (Origin Data Global)
Shenzhen, China
Connectors
874390401
Connectors 874390401
1.5mm 1x4P 4 1 Without a buckle P=1.5mm Housings (Wire To Board / Wire To Wire ) ROHS

1.5mm 1x4P 4 1 Without a buckle P=1.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 855531-0874390401 1380744-0874390401 874390401
Product Name Rectangular Connectors - 0874390401 Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adapters - NA3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details