Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 874390400

Description
Manufacturer: Molex Win Source Part Number: 1332811-0874390400 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.059" (1.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 10,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 87439-0400,874390400 ,087439-0400,8743904 00-C,087439-0400-C,W M2088-NDR,0874390400 -C,87439-0400-P,WM20 88,87439-0400-C Base Product Number: 087439 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332811-0874390400 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.059" (1.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 10,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 87439-0400,874390400 ,087439-0400,8743904 00-C,087439-0400-C,W M2088-NDR,0874390400 -C,87439-0400-P,WM20 88,87439-0400-C Base Product Number: 087439 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332811-0874390400 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332811-0874390400
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332811-0874390400
Manufacturer: Molex Win Source Part Number: 1332811-0874390400 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.059" (1.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 10,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 87439-0400,874390400 ,087439-0400,8743904 00-C,087439-0400-C,W M2088-NDR,0874390400 -C,87439-0400-P,WM20 88,87439-0400-C Base Product Number: 087439 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332811-0874390400
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.059" (1.50mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 10,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 87439-0400,874390400,087439-0400,874390400-C,087439-0400-C,WM2088-NDR,0874390400-C,87439-0400-P,WM2088,87439-0400-C
Base Product Number: 087439
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 874390400 - ODG (Origin Data Global)
Shenzhen, China
Connectors
874390400
Connectors 874390400
1.5mm 1x4P 4 1 P=1.5mm Housings (Wire To Board / Wire To Wire ) ROHS

1.5mm 1x4P 4 1 P=1.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
874390400
Connectors >> Rectangular Connectors Housings 874390400
1.5mm 1x4P 4 1 P=1.5mm Rectangular Connectors Housings ROHS

1.5mm 1x4P 4 1 P=1.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332811-0874390400 874390400 874390400
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-558-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers