Molex Connector, Rcpt, 15Pos, 1Row, 1.5Mm; Product Range Molex 87439-1500

Description
CONNECTOR, RCPT, 15POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:15Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 15POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:15Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 15Pos, 1Row, 1.5Mm; Product Range Molex - 01AH1732 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 15Pos, 1Row, 1.5Mm; Product Range Molex
01AH1732
Connector, Rcpt, 15Pos, 1Row, 1.5Mm; Product Range Molex 01AH1732
CONNECTOR, RCPT, 15POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:15Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 15POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:15Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1732
Product Name Connector, Rcpt, 15Pos, 1Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details