Molex Wtb Housing, Rcpt, 11Pos, 1Row, 1.5Mm; Product Range Molex 87439-1100

Description
WTB HOUSING, RCPT, 11POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:11ContactsR oHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 11POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:11ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 11Pos, 1Row, 1.5Mm; Product Range Molex - 01AH8759 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 11Pos, 1Row, 1.5Mm; Product Range Molex
01AH8759
Wtb Housing, Rcpt, 11Pos, 1Row, 1.5Mm; Product Range Molex 01AH8759
WTB HOUSING, RCPT, 11POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:11ContactsR oHS Compliant: Yes

WTB HOUSING, RCPT, 11POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:11Positions; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:11ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8759
Product Name Wtb Housing, Rcpt, 11Pos, 1Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details