Molex Connectors, Interconnects - Rectangular Connectors - Housings 87439-0600

Description
Win Source Part Number: 1018573-87439-0600 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-87439-0600
Request a Quote Datasheet
Description
Win Source Part Number: 1018573-87439-0600 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-87439-0600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1018573-87439-0600 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1018573-87439-0600
Connectors, Interconnects - Rectangular Connectors - Housings 1018573-87439-0600
Win Source Part Number: 1018573-87439-0600 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-87439-0600

Win Source Part Number: 1018573-87439-0600
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-87439-0600

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 6704177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6704177
Wire Housings & Plugs 6704177
Molex 87439-0600 Connector Housing

Molex 87439-0600 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6704177P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6704177P
Wire Housings & Plugs 6704177P
Molex 87439-0600 Connector Housing

Molex 87439-0600 Connector Housing

Supplier's Site
Connectors - 87439-0600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87439-0600
Connectors 87439-0600
1.5MM RCPT HSG NYL NAT 6CKT

1.5MM RCPT HSG NYL NAT 6CKT

Buy Now
Singapore, Singapore
2.5A Electronic Connector
2027-87439-0600
2.5A Electronic Connector 2027-87439-0600
6 Pos 1 Row Female Header, 1.5mm Pitch, 2.5A, UL94 V-0 Product overview: 87439-0600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87439-0600 can be used for catalog matching and distributor lookup.

6 Pos 1 Row Female Header, 1.5mm Pitch, 2.5A, UL94 V-0 Product overview: 87439-0600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87439-0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1018573-87439-0600 87439-0600 6704177 6704177P 87439-0600 2027-87439-0600
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Wire Housings & Plugs Wire Housings & Plugs Connectors 2.5A Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1405 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - A221Y34V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers