Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037943-87439-0401
Number of Positions: 4
Pitch: 1.5 mm
Number of Rows: 1
Termination: Crimp
Current Rating: 2.5 A
Number of Contacts: 4
Gender: Receptacle
Housing Material: Nylon
Orientation: Straight
Contact Gender: Female
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 353293-4; 87439-0300; 87439-0500; 353293-3; 353293-5; 51021-04000874390401
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 50 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037943-87439-0401 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 87439-0401 |