Molex Connector, Rcpt, 4Pos, 1Row, 1.5Mm; Product Range Molex 87439-0401

Description
CONNECTOR, RCPT, 4POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 1.5Mm; Product Range Molex - 01AH1731 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 1.5Mm; Product Range Molex
01AH1731
Connector, Rcpt, 4Pos, 1Row, 1.5Mm; Product Range Molex 01AH1731
CONNECTOR, RCPT, 4POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1731
Product Name Connector, Rcpt, 4Pos, 1Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details