Molex Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm; Product Range Molex 87439-0301

Description
WTB HOUSING, RCPT, 3POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 3POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm; Product Range Molex - 01AH1730 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm; Product Range Molex
01AH1730
Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm; Product Range Molex 01AH1730
WTB HOUSING, RCPT, 3POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 3POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1730
Product Name Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details