Molex Wtb Housing, Rcpt, 2Pos, 1Row, 1.5Mm; Product Range Molex 87439-0201

Description
WTB HOUSING, RCPT, 2POS, 1ROW, 1.5MM; Product Range:87439 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.5mm; For Use With:Molex 87439 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 2POS, 1ROW, 1.5MM; Product Range:87439 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.5mm; For Use With:Molex 87439 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 2Pos, 1Row, 1.5Mm; Product Range Molex - 01AH1729 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 2Pos, 1Row, 1.5Mm; Product Range Molex
01AH1729
Wtb Housing, Rcpt, 2Pos, 1Row, 1.5Mm; Product Range Molex 01AH1729
WTB HOUSING, RCPT, 2POS, 1ROW, 1.5MM; Product Range:87439 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.5mm; For Use With:Molex 87439 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 2POS, 1ROW, 1.5MM; Product Range:87439 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.5mm; For Use With:Molex 87439 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1729
Product Name Wtb Housing, Rcpt, 2Pos, 1Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details