Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021925-87439-0201
Number of Positions: 2
Pitch: 1.5 mm
Number of Rows: 1
Number of Contacts: 2
Gender: Female
Housing Material: Nylon
Orientation: Straight
Contact Gender: Female
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 440146-2; 353293-2; 87439-1300; 87439-0501; 51146-0200; 350628-20874390201; 874390201;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021925-87439-0201 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 87439-0201 |