Molex Connector, Rcpt, 2Pos, 1Row, 1.5Mm; Product Range Molex 87439-0200

Description
CONNECTOR, RCPT, 2POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 1.5Mm; Product Range Molex - 15R3234 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 1.5Mm; Product Range Molex
15R3234
Connector, Rcpt, 2Pos, 1Row, 1.5Mm; Product Range Molex 15R3234
CONNECTOR, RCPT, 2POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 1.5MM; Product Range:Pico-SPOX 87439; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.5mm; For Use With:87421 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15R3234
Product Name Connector, Rcpt, 2Pos, 1Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details