Manufacturer: Molex, LLC
Win Source Part Number: 855529-0874381443
Series: Pico-SPOX 87438
Features: Connector Header position
Package: Reel - TR
Family Name: 87438
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 23-87438-1443DKR, 087438-1443, WM7658TR, WM7658CT-ND, 874381443, 0874381443-C, WM7658DKR, WM7658TR-NDR, WM7658TR-ND, 087438-1443-C, 874381443-C, 87438-1443-C, 87438-1443, 23-0874381443TR, 23-87438-1443CT, WM7658CT, WM7658DKR-ND, WM7658CT-NDR, WM7658DKR-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 855529-0874381443 |
| Product Name | Rectangular Connectors - 0874381443 |
| Connector Type | Rectangular Connectors, Heavy Duty |