Molex Rectangular Connectors - 0874380743 874380743

Description
Manufacturer: Molex, LLC Win Source Part Number: 906502-0874380743 Series: Pico-SPOX 87438 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 7 position 0.059" (1.50mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 087438 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087438-0743-C, WM7651CT, WM7651DKR, 0874380743-C, 87438-0743-C, 874380743-C, 87438-0743, 087438-0743, WM7651CT-NDR, WM7651TR, 874380743
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906502-0874380743 Series: Pico-SPOX 87438 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 7 position 0.059" (1.50mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 087438 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087438-0743-C, WM7651CT, WM7651DKR, 0874380743-C, 87438-0743-C, 874380743-C, 87438-0743, 087438-0743, WM7651CT-NDR, WM7651TR, 874380743
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0874380743 - 906502-0874380743 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0874380743
906502-0874380743
Rectangular Connectors - 0874380743 906502-0874380743
Manufacturer: Molex, LLC Win Source Part Number: 906502-0874380743 Series: Pico-SPOX 87438 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 7 position 0.059" (1.50mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 087438 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087438-0743-C, WM7651CT, WM7651DKR, 0874380743-C, 87438-0743-C, 874380743-C, 87438-0743, 087438-0743, WM7651CT-NDR, WM7651TR, 874380743

Manufacturer: Molex, LLC
Win Source Part Number: 906502-0874380743
Series: Pico-SPOX 87438
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Surface Mount, Right Angle 7 position 0.059" (1.50mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 087438
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 087438-0743-C, WM7651CT, WM7651DKR, 0874380743-C, 87438-0743-C, 874380743-C, 87438-0743, 087438-0743, WM7651CT-NDR, WM7651TR, 874380743

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906502-0874380743
Product Name Rectangular Connectors - 0874380743
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
E-Z-Flex Banana Socket to 0.062″ Pin Plug, Adapter - 9340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details