Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007680-87438-1043
Packaging: Cut Tape
Number of Positions: 10
Pitch: 1.5 mm
Color: Natural
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 10
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Height: 4.65 mm
Material: Nylon
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 292228-9; 0874381242; 87437-0742; 90814-0810; 292227-7; DF13-8P-1.25H(50)087
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536694040
Voltage Rating (AC): 350 V
Max Voltage Rating (AC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 1.5 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Connector
1.5mm Pitch 10 Pos Male Right Angle SMD Connector, 2.5A, 350V Product overview: 87438-1043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87438-1043 can be used for catalog matching and distributor lookup.
CUT TAPE - 1.5MM WTB HDR RA SMT T&R 2.54 NLF 10CKT
CONNECTOR, HEADER, 10POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1007680-87438-1043 | 87438-1043 | 2027-87438-1043 | 87438-1043 | 15R3232 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 87438-1043 | SMD 2.5A 350V Electronic Connector | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Connector, Header, 10Pos, 1Row, 1.5Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors | ||||
| Termination | SMD/SMT | SMD/SMT | |||
| Mounting | Surface Mount |