Molex SMD 3A 350V Electronic Connector 87438-0843

Description
8 Pos 1.5mm RA SMD Header, 3A, 350V, Tin Plated Brass Product overview: 87438-0843 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87438-0843 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos 1.5mm RA SMD Header, 3A, 350V, Tin Plated Brass Product overview: 87438-0843 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87438-0843 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A 350V Electronic Connector
316-87438-0843
SMD 3A 350V Electronic Connector 316-87438-0843
8 Pos 1.5mm RA SMD Header, 3A, 350V, Tin Plated Brass Product overview: 87438-0843 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87438-0843 can be used for catalog matching and distributor lookup.

8 Pos 1.5mm RA SMD Header, 3A, 350V, Tin Plated Brass Product overview: 87438-0843 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87438-0843 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 87438-0843 - 1013662-87438-0843 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87438-0843
1013662-87438-0843
Circular Connectors - Circular Connectors - Housings - 87438-0843 1013662-87438-0843
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013662-87438-0843 Packaging: Cut Tape Number of Positions: 8 Pitch: 1.5 mm Color: Beige, Natural Number of Rows: 1 Termination: SMD/SMT, Solder Contact Material: Brass Voltage Rating: 350 V Current Rating: 3 A Number of Contacts: 8 Gender: Male Length: 13.3 mm Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Height: 4.45 mm Material: Nylon Plating: Tin Width: 5.75 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 53261-0871; 87438-1042; 87438-0642; 10114830-10108LF; DF13A-8P-1.25H(20); 292227-6-874380843; 0874380843; 87438-0843.; 874380843; 874380843.; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Max Voltage Rating (AC): 350 V Voltage Rating (DC): 350 V REACH SVHC: No SVHC Lead Pitch: 1.5 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013662-87438-0843
Packaging: Cut Tape
Number of Positions: 8
Pitch: 1.5 mm
Color: Beige, Natural
Number of Rows: 1
Termination: SMD/SMT, Solder
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 8
Gender: Male
Length: 13.3 mm
Housing Material: Thermoplastic
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Height: 4.45 mm
Material: Nylon
Plating: Tin
Width: 5.75 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 53261-0871; 87438-1042; 87438-0642; 10114830-10108LF; DF13A-8P-1.25H(20); 292227-6-874380843; 0874380843; 87438-0843.; 874380843; 874380843.;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Max Voltage Rating (AC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: No SVHC
Lead Pitch: 1.5 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 87438-0843 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
87438-0843
Connectors Crimp Housings, Series Mating PCB Headers 87438-0843
1.5MM WTB HDR RA SMT T&R 2.54 NLF 8CKT

1.5MM WTB HDR RA SMT T&R 2.54 NLF 8CKT

Buy Now
PCB Headers - 6706511 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6706511
PCB Headers 6706511
Molex 87438-0843 PCB Header

Molex 87438-0843 PCB Header

Supplier's Site
PCB Headers - 1671700 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671700
PCB Headers 1671700
Molex 87438-0843 PCB Header

Molex 87438-0843 PCB Header

Supplier's Site
PCB Headers - 6706511P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6706511P
PCB Headers 6706511P
Molex 87438-0843 PCB Header

Molex 87438-0843 PCB Header

Supplier's Site
Connector, Header, 8Pos, 1Row, 1.5Mm; Connector Systems Molex - 57R2080 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 1.5Mm; Connector Systems Molex
57R2080
Connector, Header, 8Pos, 1Row, 1.5Mm; Connector Systems Molex 57R2080
CONNECTOR, HEADER, 8POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-SPOX 87438 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-SPOX 87438 Series RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Right Angle, Pico-Spox 87438 Series, Surface Mount, Header, 8, 1.5 Mm Rohs Compliant Molex - 15R3231 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Pico-Spox 87438 Series, Surface Mount, Header, 8, 1.5 Mm Rohs Compliant Molex
15R3231
Wire-To-Board Connector, Right Angle, Pico-Spox 87438 Series, Surface Mount, Header, 8, 1.5 Mm Rohs Compliant Molex 15R3231
Wire-To-Board Connector, Right Angle, Pico-SPOX 87438 Series, Surface Mount, Header, 8, 1.5 mm RoHS Compliant: Yes

Wire-To-Board Connector, Right Angle, Pico-SPOX 87438 Series, Surface Mount, Header, 8, 1.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-87438-0843 87438-0843 1013662-87438-0843 87438-0843 6706511 6706511P 57R2080 15R3231
Product Name SMD 3A 350V Electronic Connector Circular Connectors - Circular Connectors - Housings - 87438-0843 Connectors Crimp Housings, Series Mating PCB Headers PCB Headers PCB Headers Connector, Header, 8Pos, 1Row, 1.5Mm; Connector Systems Molex Wire-To-Board Connector, Right Angle, Pico-Spox 87438 Series, Surface Mount, Header, 8, 1.5 Mm Rohs Compliant Molex
Gender Male / Plug
Termination SMD/SMT SMD/SMT, Solder Solder Surface Mount Right Angle
Voltage Rating 350 volts 350 volts
Current Rating 3.0 amps 3.0 amps
Connector Type Circular / Cylindrical Connectors Header Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data