Connector
5 Pos 1.5mm RA SMD Header, 3A, 350V, Tin Plated Product overview: 87438-0543 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87438-0543 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993525-87438-0543
Packaging: Cut Tape
Number of Positions: 5
Pitch: 1.5 mm
Color: Natural
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 350 V
Current Rating: 3 A
Number of Contacts: 5
Gender: Male
Housing Material: Polyamide
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Material: Nylon
Number of Pins: 5
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 643030-2; 87438-0443; 87438-0643; 292227-4; 292228-6; 87437-0642; 1775443-50874380543;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Max Voltage Rating (AC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 1.5 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
CUT TAPE - 1.5MM WTB HDR RA SMT T&R 2.54 NLF 5CKT
Wire-To-Board Connector, Right Angle, Pico-SPOX 87438 Series, Surface Mount, Header, 5, 1.5 mm
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87438-0543 | 6706509 | 6706509P | 316-87438-0543 | 993525-87438-0543 | 87438-0543 | 59J1528 |
| Product Name | PCB Headers | PCB Headers | SMD 3A 350V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 87438-0543 | Connectors Crimp Housings, Series Mating PCB Headers | Wire-To-Board Connector, Right Angle, Pico-Spox 87438 Series, Surface Mount, Header, 5, 1.5 Mm Molex | |
| Category | Wire to Board Connector | ||||||
| Connector Type | Header Connector | Circular / Cylindrical Connectors | |||||
| Termination | Solder | SMD/SMT | SMD/SMT | ||||
| Mounting | Surface mount | Surface Mount | |||||
| Contact Pitch | 1.5 mm (0.0591 inch) |