CONNECTOR, HEADER, 5POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-SPOX 87438 Series; Contact Material:Brass RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 09J7505 |
| Product Name | Connector, Header, 5Pos, 1Row, 1.5Mm; Connector Systems Molex |