CUT TAPE 1.5MM WTB HDR RA SMT
Connector
3 Pos 1 Row RA Header, 1.5mm Pitch, 3A, 350V, SMT Product overview: 87438-0343 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87438-0343 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994392-87438-0343
Packaging: Cut Tape
Number of Positions: 3
Pitch: 1.5 mm
Color: Natural
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 3
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 3
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Height: 4.65 mm
Material: Nylon
Number of Pins: 3
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1-1565994-3; 292227-3; 292228-3; 292230-3; 87437-0343; 87437-0373; 10114830-10103LF0874
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Max Voltage Rating (AC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 1.5 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-SPOX 87438 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes
CONNECTOR, HEADER, 3POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-SPOX 87438 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6706502P | 6706502 | 87438-0343 | 87438-0343 | 316-87438-0343 | 994392-87438-0343 | 15R3227 |
| Product Name | PCB Headers | PCB Headers | Connectors Crimp Housings, Series Mating PCB Headers | 3A 350V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 87438-0343 | Connector Systems Molex | |
| Geometry | Right Angle | ||||||
| Category | Wire to Board Connector | ||||||
| Connector Type | Header Connector | Circular / Cylindrical Connectors | |||||
| Termination | Solder | SMD/SMT | SMD/SMT | ||||
| Mounting | Surface mount | Surface Mount |