Molex Circular Connectors - Circular Connectors - Housings - 874371573 874371573

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148069-874371573 Number of Positions: 15 Pitch: 1.5 mm Color: Beige Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 2.6924 mm Contact Material: Brass Number of Contacts: 15 Length: 23.8 mm Housing Material: Nylon Number of Circuits: 15 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 4.45 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148069-874371573 Number of Positions: 15 Pitch: 1.5 mm Color: Beige Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 2.6924 mm Contact Material: Brass Number of Contacts: 15 Length: 23.8 mm Housing Material: Nylon Number of Circuits: 15 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 4.45 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 874371573 - 1148069-874371573 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 874371573
1148069-874371573
Circular Connectors - Circular Connectors - Housings - 874371573 1148069-874371573
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148069-874371573 Number of Positions: 15 Pitch: 1.5 mm Color: Beige Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 2.6924 mm Contact Material: Brass Number of Contacts: 15 Length: 23.8 mm Housing Material: Nylon Number of Circuits: 15 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 4.45 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148069-874371573
Number of Positions: 15
Pitch: 1.5 mm
Color: Beige
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 2.6924 mm
Contact Material: Brass
Number of Contacts: 15
Length: 23.8 mm
Housing Material: Nylon
Number of Circuits: 15
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 4.45 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1148069-874371573
Product Name Circular Connectors - Circular Connectors - Housings - 874371573
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - P213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details