Molex PCB Headers 874370573

Description
1.5mm WtB VHdr SMT T&R/Cap 2.54SnLF 5Ckt
Request a Quote
Description
1.5mm WtB VHdr SMT T&R/Cap 2.54SnLF 5Ckt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 665719 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
665719
PCB Headers 665719
1.5mm WtB VHdr SMT T&R/Cap 2.54SnLF 5Ckt

1.5mm WtB VHdr SMT T&R/Cap 2.54SnLF 5Ckt

Supplier's Site
CONN HEADER SMD 5POS 1.5MM - 514-0874370573 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER SMD 5POS 1.5MM
514-0874370573
CONN HEADER SMD 5POS 1.5MM 514-0874370573
CONN HEADER SMD 5POS 1.5MM

CONN HEADER SMD 5POS 1.5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 665719 514-0874370573
Product Name PCB Headers CONN HEADER SMD 5POS 1.5MM
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers