Molex Circular Connectors - Circular Connectors - Housings - 87437-1443 87437-1443

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208914-87437-1443 Packaging: Tape & Reel Number of Positions: 14 Pitch: 1.5 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.5 A Number of Contacts: 14 Gender: Male Housing Material: Nylon Number of Circuits: 14 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0874371443; 87437-1443-; 874371443; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: No SVHC Lead Pitch: 1.5 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208914-87437-1443 Packaging: Tape & Reel Number of Positions: 14 Pitch: 1.5 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.5 A Number of Contacts: 14 Gender: Male Housing Material: Nylon Number of Circuits: 14 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0874371443; 87437-1443-; 874371443; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: No SVHC Lead Pitch: 1.5 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 87437-1443 - 1208914-87437-1443 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87437-1443
1208914-87437-1443
Circular Connectors - Circular Connectors - Housings - 87437-1443 1208914-87437-1443
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208914-87437-1443 Packaging: Tape & Reel Number of Positions: 14 Pitch: 1.5 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.5 A Number of Contacts: 14 Gender: Male Housing Material: Nylon Number of Circuits: 14 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0874371443; 87437-1443-; 874371443; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: No SVHC Lead Pitch: 1.5 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208914-87437-1443
Packaging: Tape & Reel
Number of Positions: 14
Pitch: 1.5 mm
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.5 A
Number of Contacts: 14
Gender: Male
Housing Material: Nylon
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0874371443; 87437-1443-; 874371443;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 350 V
REACH SVHC: No SVHC
Lead Pitch: 1.5 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
SMD 2.5A 250V Electronic Connector
2027-87437-1443
SMD 2.5A 250V Electronic Connector 2027-87437-1443
14 Pos 1.5mm SMD Solder Header, 2.5A, 250V Product overview: 87437-1443 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87437-1443 can be used for catalog matching and distributor lookup.

14 Pos 1.5mm SMD Solder Header, 2.5A, 250V Product overview: 87437-1443 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87437-1443 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 14Pos, 1Row, 1.5Mm; Connector Systems Molex - 26AH1096 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 1Row, 1.5Mm; Connector Systems Molex
26AH1096
Connector, Header, 14Pos, 1Row, 1.5Mm; Connector Systems Molex 26AH1096
CONNECTOR, HEADER, 14POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 14Pos, 1Row, 1.5Mm; Connector Systems Molex - 01AH8752 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 1Row, 1.5Mm; Connector Systems Molex
01AH8752
Connector, Header, 14Pos, 1Row, 1.5Mm; Connector Systems Molex 01AH8752
CONNECTOR, HEADER, 14POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1208914-87437-1443 2027-87437-1443 26AH1096
Product Name Circular Connectors - Circular Connectors - Housings - 87437-1443 SMD 2.5A 250V Electronic Connector Connector, Header, 14Pos, 1Row, 1.5Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2326460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details