Molex SMD Electronic Connector 87437-1073

Description
Board Connector, 10 Contact(s), 1 Row(s), Male, Straight, 0.059 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Plug, Product overview: 87437-1073 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-1073 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 10 Contact(s), 1 Row(s), Male, Straight, 0.059 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Plug, Product overview: 87437-1073 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-1073 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-87437-1073
SMD Electronic Connector 316-87437-1073
Board Connector, 10 Contact(s), 1 Row(s), Male, Straight, 0.059 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Plug, Product overview: 87437-1073 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-1073 can be used for catalog matching and distributor lookup.

Board Connector, 10 Contact(s), 1 Row(s), Male, Straight, 0.059 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Plug, Product overview: 87437-1073 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-1073 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 87437-1073 - 1041282-87437-1073 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87437-1073
1041282-87437-1073
Circular Connectors - Circular Connectors - Housings - 87437-1073 1041282-87437-1073
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041282-87437-1073 Number of Positions: 10 Pitch: 1.5 mm Color: Beige Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 2.6924 mm Contact Material: Brass Number of Contacts: 10 Length: 16.3 mm Housing Material: Nylon Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1-292230-4; 503395-1010; 1-292228-0; 87437-1042; 1-292227-0; 87437-0873; 292230-80874371073; 874371073; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.45 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041282-87437-1073
Number of Positions: 10
Pitch: 1.5 mm
Color: Beige
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 2.6924 mm
Contact Material: Brass
Number of Contacts: 10
Length: 16.3 mm
Housing Material: Nylon
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1-292230-4; 503395-1010; 1-292228-0; 87437-1042; 1-292227-0; 87437-0873; 292230-80874371073; 874371073;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.45 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
1.5Mm Wtb Vhdr Smt Tr/cap 2.54Snlf 10Ckt Rohs Compliant Molex - 57R2055 - Newark, An Avnet Company
Chicago, IL, United States
1.5Mm Wtb Vhdr Smt Tr/cap 2.54Snlf 10Ckt Rohs Compliant Molex
57R2055
1.5Mm Wtb Vhdr Smt Tr/cap 2.54Snlf 10Ckt Rohs Compliant Molex 57R2055
1.5mm WtB VHdr SMT TR/Cap 2.54SnLF 10Ckt RoHS Compliant: Yes

1.5mm WtB VHdr SMT TR/Cap 2.54SnLF 10Ckt RoHS Compliant: Yes

Supplier's Site
1.5Mm Wtb Vhdr Smt Tr/cap 2.54Snlf 10Ckt Rohs Compliant Molex - 94M1063 - Newark, An Avnet Company
Chicago, IL, United States
1.5Mm Wtb Vhdr Smt Tr/cap 2.54Snlf 10Ckt Rohs Compliant Molex
94M1063
1.5Mm Wtb Vhdr Smt Tr/cap 2.54Snlf 10Ckt Rohs Compliant Molex 94M1063
1.5mm WtB VHdr SMT TR/Cap 2.54SnLF 10Ckt RoHS Compliant: Yes

1.5mm WtB VHdr SMT TR/Cap 2.54SnLF 10Ckt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-87437-1073 1041282-87437-1073 57R2055
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 87437-1073 1.5Mm Wtb Vhdr Smt Tr/cap 2.54Snlf 10Ckt Rohs Compliant Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
DIN 41612 - 39-XC5A-0142-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers