Molex SMD 2.5A 350V Electronic Connector 87437-1043

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD 2.5A 350V Electronic Connector
2027-87437-1043
SMD 2.5A 350V Electronic Connector 2027-87437-1043
1.5mm Pitch 10 Pos Male Header, 2.5A, 350V, SMD, Vertical Product overview: 87437-1043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87437-1043 can be used for catalog matching and distributor lookup.

1.5mm Pitch 10 Pos Male Header, 2.5A, 350V, SMD, Vertical Product overview: 87437-1043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87437-1043 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 87437-1043 - 1041281-87437-1043 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87437-1043
1041281-87437-1043
Circular Connectors - Circular Connectors - Housings - 87437-1043 1041281-87437-1043
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041281-87437-1043 Packaging: Cut Tape Number of Positions: 10 Pitch: 1.5 mm Color: Beige Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.5 A Number of Contacts: 10 Gender: Male Housing Material: Nylon Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Material: Nylon Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1705536-2; 90814-0210; 87438-1043; 87437-0843; 292227-7; DF13-8P-1.25H(50)087 4371043; 87437-1043-; 87437-1043.; 874371043; 874371043.; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Voltage Rating (DC): 350 V REACH SVHC: Unknown Lead Pitch: 1.5 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041281-87437-1043
Packaging: Cut Tape
Number of Positions: 10
Pitch: 1.5 mm
Color: Beige
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.5 A
Number of Contacts: 10
Gender: Male
Housing Material: Nylon
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Material: Nylon
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1705536-2; 90814-0210; 87438-1043; 87437-0843; 292227-7; DF13-8P-1.25H(50)0874371043; 87437-1043-; 87437-1043.; 874371043; 874371043.;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 1.5 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 10Pos, 1Row, 1.5Mm; Connector Systems Molex - 01AH8751 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 1.5Mm; Connector Systems Molex
01AH8751
Connector, Header, 10Pos, 1Row, 1.5Mm; Connector Systems Molex 01AH8751
CONNECTOR, HEADER, 10POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 10Pos, 1Row, 1.5Mm; Connector Systems Molex - 26AH1095 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 1.5Mm; Connector Systems Molex
26AH1095
Connector, Header, 10Pos, 1Row, 1.5Mm; Connector Systems Molex 26AH1095
CONNECTOR, HEADER, 10POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 87437-1043 2027-87437-1043 1041281-87437-1043 01AH8751
Product Name SMD 2.5A 350V Electronic Connector Circular Connectors - Circular Connectors - Housings - 87437-1043 Connector, Header, 10Pos, 1Row, 1.5Mm; Connector Systems Molex
Gender Male / Plug
Termination SMD/SMT SMD/SMT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data