9 CKT 1.5mm Vert. SMT Header, Male, 2.5A, 250V Product overview: 87437-0943 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87437-0943 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994977-87437-0943
Packaging: Cut Tape
Number of Positions: 9
Pitch: 1.5 mm
Color: Beige
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.5 A
Number of Contacts: 9
Gender: Male
Housing Material: Nylon
Number of Circuits: 9
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Number of Pins: 9
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 87438-0943; 87437-1143; 87437-0743; DF13-9P-1.25H(20); 10114830-10109LF; DF13-8P-1.25H(21)087
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 350 V
REACH SVHC: No SVHC
Lead Pitch: 1.5 mm
Mating Post Length: 2.7 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
WTB CONNECTOR, HEADER, 9POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar
1.5mm WtB Hdr Vert SMT 2.54SnLF T&R 9Ckt RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-87437-0943 | 87437-0943 | 994977-87437-0943 | 26AH1094 | 21M3644 |
| Product Name | 2.5A 250V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 87437-0943 | Wtb Connector, Header, 9Pos, 1Row, 1.5Mm; Connector Systems Molex | 1.5Mm Wtb Hdr Vert Smt 2.54Snlf T&r 9Ckt Rohs Compliant Molex | |
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | Surface Mount Straight | ||
| Voltage Rating | 250 volts | 250 volts |