Molex Connector, Header, 9Pos, 1Row, 1.5Mm; Connector Systems Molex 87437-0933

Description
CONNECTOR, HEADER, 9POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-SPOX 87437 Series RoHS Compliant: No
Datasheet
Description
CONNECTOR, HEADER, 9POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-SPOX 87437 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 9Pos, 1Row, 1.5Mm; Connector Systems Molex - 09J7500 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 1Row, 1.5Mm; Connector Systems Molex
09J7500
Connector, Header, 9Pos, 1Row, 1.5Mm; Connector Systems Molex 09J7500
CONNECTOR, HEADER, 9POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-SPOX 87437 Series RoHS Compliant: No

CONNECTOR, HEADER, 9POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-SPOX 87437 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09J7500
Product Name Connector, Header, 9Pos, 1Row, 1.5Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details